Dual H-Bridge Motor Driver | 2A Output | 4.8-46V Supply | BIPOLAR IC Product overview: L298N from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, 2A, 46V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 2A, 46V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-L298N can be used for catalog matching and distributor lookup.
IC, BRIDGE DRIVER DUAL, 298; Motor Type:Full Bridge; No. of Outputs:4Outputs; Output Current:2A; Output Voltage:46V; Driver Case Style:Multiwatt; No. of Pins:15Pins; Supply Voltage Min:4.5V; Supply Voltage Max:7V; Operating RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers |
| Product Number | 636384P | 746-L298N | 10WX1394 |
| Product Name | Motor Driver ICs | Dual H-Bridge 2A 46V Motor Driver IC | Ic, Bridge Driver Dual, 298; Motor Type Stmicroelectronics |
| Product | MCU | ||
| Motor / System | DC Brushed; Brushed DC Motor | Full Bridge | |
| Configuration | PCB Mount | ||
| PC-Based Bus | Logic | ||
| Operating Temperature | -25 C (-13 F) |