STMicroelectronics, Inc. Dual Full Brd Driver, Lw Noise, 15Mwatt; Motor Type Stmicroelectronics L298HN

Description
DUAL FULL BRD DRIVER, LW NOISE, 15MWATT; Motor Type:Full Bridge; No. of Outputs:4Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:Multiwatt; No. of Pins:15Pins; Supply Voltage Min:4.5V; Supply Voltage Max:7V; OperatingRoHS Compliant: Yes
Datasheet
Description
DUAL FULL BRD DRIVER, LW NOISE, 15MWATT; Motor Type:Full Bridge; No. of Outputs:4Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:Multiwatt; No. of Pins:15Pins; Supply Voltage Min:4.5V; Supply Voltage Max:7V; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Full Brd Driver, Lw Noise, 15Mwatt; Motor Type Stmicroelectronics - 53M8222 - Newark, An Avnet Company
Chicago, IL, United States
Dual Full Brd Driver, Lw Noise, 15Mwatt; Motor Type Stmicroelectronics
53M8222
Dual Full Brd Driver, Lw Noise, 15Mwatt; Motor Type Stmicroelectronics 53M8222
DUAL FULL BRD DRIVER, LW NOISE, 15MWATT; Motor Type:Full Bridge; No. of Outputs:4Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:Multiwatt; No. of Pins:15Pins; Supply Voltage Min:4.5V; Supply Voltage Max:7V; OperatingRoHS Compliant: Yes

DUAL FULL BRD DRIVER, LW NOISE, 15MWATT; Motor Type:Full Bridge; No. of Outputs:4Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:Multiwatt; No. of Pins:15Pins; Supply Voltage Min:4.5V; Supply Voltage Max:7V; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 53M8222
Product Name Dual Full Brd Driver, Lw Noise, 15Mwatt; Motor Type Stmicroelectronics
Motor / System Full Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Servo Controller for Miniature Piezo Inertia Drives, 3-Channel - E-873 - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 3.0
Setup Computer
View Details
ENCL 251A Controller SMC-3 - 150C-D25JCD-1-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details