Manufacturer: STMicroelectronics
Win Source Part Number: 1194158-L297D013TR
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (4)
Motor Type - Stepper: Bipolar, Unipolar
Step Resolution: 1, 1/2
Family Name: L297
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): LM629N-8/NOPB; NJM#3770AE2; TA7712F; NJM#3770AE2-TE2;
Introduction Date: August 29, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: L297
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 7V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1194158-L297D013TR |
| Product Name | Electronic Surplus - L297D013TR |