The L297 Stepper Motor Controller IC is designed to generate four phase drive signals for two-phase bipolar and four-phase unipolar step motors in microcomputer-contro
Bipolar, Unipolar Motor Driver Parallel 20-SO
Motor Controller 5V 20-Pin SO Tube Product overview: L297D from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L297D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018239-L297D
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - Stepper: Bipolar, Unipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SO
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.75 V to 7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC, STEPPER MOTOR CONTROLLER, SMD; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:10mA; Output Voltage:3.9V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:7V; Operating RoHS Compliant: Yes
Bipolar, Unipolar Motor Driver Parallel 20-SO
IC MOTOR DRV BIPOLAR/UNIPLR 20SO
IC MOTOR DRV BIPOLAR/UNIPLR 20SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-L297D-ND | 744-L297D | 018239-L297D | 34X0688 | L297D | L297D | L297D |
| Product Name | Motor Drivers, Controllers | 5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L297D | Ic, Stepper Motor Controller, Smd; Motor Type Stmicroelectronics | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | Unipolar; Bipolar | Stepper | |||||
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |