Bipolar, Unipolar Motor Driver Parallel 20-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 087991-L297/1
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Motor Type - Stepper: Bipolar, Unipolar
Step Resolution: 1, 1/2
Family Name: L297
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-DIP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.75 V to 7 V
Alternative Parts (Cross-Reference): NJM#3770AE2-TE2; NJM3770AE2; NJM#3770AE2;
Introduction Date: August 29, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Stepper Motor Driver IC, 2 Outputs, DIP, Parallel Interface Product overview: L297/1 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L297/1 can be used for catalog matching and distributor lookup.
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:10mA; Output Voltage:3.9V; Driver Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes
IC MOTOR DRVR BIPLR/UNIPLR 20DIP
Bipolar, Unipolar Motor Driver Parallel 20-DIP
IC MOTOR DRVR BIPLR/UNIPLR 20DIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Stepper Motor Drives | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 8289927 | 8289927P | 497-1394-5-ND | 087991-L297/1 | 744-L297/1 | 24M4223 | L297/1 | L297/1 | L297/1 |
| Product Name | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L297/1 | Stepper DIP Motor Driver IC | Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | Bipolar; Stepper | Stepper | Unipolar; Bipolar | Stepper | |||||
| Configuration | PCB Mount; Other; Through hole | PCB Mount | PCB Mount; "20-DIP (0.300"", 7.62mm)" | ||||||
| Communication | Parallel Interface | Parallel | |||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||||
| AC Input | 5 to 7 volts | 5 to 7 volts | 5 to 7 volts |