STMicroelectronics, Inc. 46V 40V 4A DC-DC Converter IC L296

Description
DC-DC Controller IC, 9-46V In, 5.1-40V Out, 4A, 200kHz Product overview: L296 from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 46V, 40V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 46V, 40V, 4A, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L296 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DC-DC Controller IC, 9-46V In, 5.1-40V Out, 4A, 200kHz Product overview: L296 from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 46V, 40V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 46V, 40V, 4A, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L296 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
46V 40V 4A DC-DC Converter IC
739-L296
46V 40V 4A DC-DC Converter IC 739-L296
DC-DC Controller IC, 9-46V In, 5.1-40V Out, 4A, 200kHz Product overview: L296 from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 46V, 40V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 46V, 40V, 4A, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L296 can be used for catalog matching and distributor lookup.

DC-DC Controller IC, 9-46V In, 5.1-40V Out, 4A, 200kHz Product overview: L296 from STMicroelectronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 46V, 40V, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 46V, 40V, 4A, DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L296 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-L296
Product Name 46V 40V 4A DC-DC Converter IC
Output Voltage 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
Buck 6V 75V 1.5A Step-Down DC-DC Converter IC - 739-LM5575MHX - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 70 volts
Input Voltage 75 volts
IOUT 1.5 amps
View Details
2 suppliers