Manufacturer: STMicroelectronics
Win Source Part Number: 037157-L296
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Multiwatt-15 (Vertical Bent and Staggered Leads)
Manufacturer Device Package: 15-Multiwatt
Standard Package: 25
Catalog: Buck (Step-Down) IC
No: 525169
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz
Voltage - Output (Max): 40V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 9V
Voltage - Input (Max): 46V
Voltage - Output (Min/Fixed): 5.1V
Synchronous Rectifier: No
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Sensing & Instrumentation
Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 4A Multiwatt-15 (Vertical, Bent and Staggered Leads)
Buck Switching Regulator IC Positive Adjustable 5.1V 1 Output 4A Multiwatt-15 (Vertical, Bent and Staggered Leads)
IC REG BUCK ADJ 4A 15MULTIWATT
IC REG BUCK ADJ 4A 15MULTIWATT
IC REG BUCK ADJ 4A 15MULTIWATT
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 037157-L296 | 497-L296-ND | L296 | L296 | L296 | L296 |
| Product Name | Integrated Circuits(ICs) | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Multiwatt-15 (Vertical Bent and Staggered Leads) | Other; Multiwatt-15 (Vertical, Bent and Staggered Leads) | Other; Multiwatt-15 (Vertical, Bent and Staggered Leads) | Other; Multiwatt-15 (Vertical, Bent and Staggered Leads) | ||
| Special Features | Multiple Outputs | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Configuration / Function | Buck | Buck |