STMicroelectronics, Inc. Dc/dc Conv, Buck, 100Hz, 150Deg C; Topology Stmicroelectronics L296

Description
DC/DC CONV, BUCK, 100HZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:46V; No. of Outputs:1Outputs; DC / DC Converter IC Case:Multiwatt; No. of Pins:15Pins; Output Current:4A; Output Voltage Min:5.1V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 100HZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:46V; No. of Outputs:1Outputs; DC / DC Converter IC Case:Multiwatt; No. of Pins:15Pins; Output Current:4A; Output Voltage Min:5.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 100Hz, 150Deg C; Topology Stmicroelectronics - 26M0495 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 100Hz, 150Deg C; Topology Stmicroelectronics
26M0495
Dc/dc Conv, Buck, 100Hz, 150Deg C; Topology Stmicroelectronics 26M0495
DC/DC CONV, BUCK, 100HZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:46V; No. of Outputs:1Outputs; DC / DC Converter IC Case:Multiwatt; No. of Pins:15Pins; Output Current:4A; Output Voltage Min:5.1V RoHS Compliant: Yes

DC/DC CONV, BUCK, 100HZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:46V; No. of Outputs:1Outputs; DC / DC Converter IC Case:Multiwatt; No. of Pins:15Pins; Output Current:4A; Output Voltage Min:5.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0495
Product Name Dc/dc Conv, Buck, 100Hz, 150Deg C; Topology Stmicroelectronics
Input Voltage 9 to 46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details