STMicroelectronics, Inc. Solenoid Driver, 4.5A, Multiwatt-11; Motor Type Stmicroelectronics L294

Description
SOLENOID DRIVER, 4.5A, MULTIWATT-11; Motor Type:-; No. of Outputs:2Outputs; Output Current:4.5A; Output Voltage:2V; Driver Case Style:Multiwatt; No. of Pins:11Pins; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLENOID DRIVER, 4.5A, MULTIWATT-11; Motor Type:-; No. of Outputs:2Outputs; Output Current:4.5A; Output Voltage:2V; Driver Case Style:Multiwatt; No. of Pins:11Pins; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Driver, 4.5A, Multiwatt-11; Motor Type Stmicroelectronics - 89K0733 - Newark, An Avnet Company
Chicago, IL, United States
Solenoid Driver, 4.5A, Multiwatt-11; Motor Type Stmicroelectronics
89K0733
Solenoid Driver, 4.5A, Multiwatt-11; Motor Type Stmicroelectronics 89K0733
SOLENOID DRIVER, 4.5A, MULTIWATT-11; Motor Type:-; No. of Outputs:2Outputs; Output Current:4.5A; Output Voltage:2V; Driver Case Style:Multiwatt; No. of Pins:11Pins; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Product Range:- RoHS Compliant: Yes

SOLENOID DRIVER, 4.5A, MULTIWATT-11; Motor Type:-; No. of Outputs:2Outputs; Output Current:4.5A; Output Voltage:2V; Driver Case Style:Multiwatt; No. of Pins:11Pins; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 89K0733
Product Name Solenoid Driver, 4.5A, Multiwatt-11; Motor Type Stmicroelectronics
AC Input 4 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIMag® Motion Controller for Magnetic Direct Drives - C-891.130300 - PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Setup Computer
View Details
ENCL 251A Controller SMC-3 - 150C-D25JCD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details