Manufacturer: STMicroelectronics
Win Source Part Number: 070564-L293E
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Output Current: 1A
Voltage - Load: 4.5 V to 36 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: L293E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-PowerDIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 36 V
Alternative Parts (Cross-Reference): L293NE; L293DNEE4; L293DNE;
Introduction Date: August 14, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
4-Ch Brushed Motor Driver IC, 1A Output, 36V, DIP Product overview: L293E from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 36V, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1A, 36V, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L293E can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Parallel 20-PowerDIP
IC MOTOR DRIVER BIPLR 20-PWRDIP
Bipolar Motor Driver Parallel 20-PowerDIP
IC, PUSH-PULL DRIVER; Motor Type:Full Bridge; No. of Outputs:4Outputs; Output Current:2A; Output Voltage:36V; Driver Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:36V; Operating Temperature RoHS Compliant: Yes
IC, PUSH-PULL DRIVER; MOTOR TYPE:FULL BRIDGE; NO. OF OUTPUTS:4OUTPUTS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE:36V; DRIVER CASE STYLE:DIP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:36V; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC MOTOR DRIVER BIPLR 20-PWRDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Servo Drives | Motor Controllers |
| Product Number | 070564-L293E | 744-L293E | 497-3622-ND | L293E | L293E | 58M8368 | 16451648 | L293E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L293E | 1A 36V DIP Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Ic, Push-Pull Driver; Motor Type Stmicroelectronics | Servo Drive/Servo Control | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| AC Input | 4 to 36 volts | 4 to 36 volts | 4 to 36 volts | |||||
| DC Input | 4 to 36 volts | 36 volts | 4 to 36 volts | 4 to 36 volts | ||||
| Continuous Current | 1 amps | 1 amps | 2 amps | |||||
| PC-Based Bus | Parallel |