Manufacturer: STMicroelectronics
Win Source Part Number: 018236-L293DD013TR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Output Current: 600mA
Voltage - Load: 4.5 V to 36 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: L293D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 36 V
Alternative Parts (Cross-Reference): IR3220S; TLE4205GNTMA1; L293D-W;
Introduction Date: June 24, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Dual Motor Driver 24V 600mA SOIC 4-Ch Product overview: L293DD013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24V, 600mA, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 24V, 600mA, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L293DD013TR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Parallel 20-SO
Bipolar Motor Driver Parallel 20-SO
Bipolar Motor Driver Parallel 20-SO
4-Ch Driver w/Diodes 0.6A Push-Pull SOIC
4-Ch Driver w/Diodes 0.6A Push-Pull SOIC
4-Ch Driver w/Diodes 0.6A Push-Pull SOIC
IC MTR DRV BIPOLR 4.5-36V 20SOIC
Bipolar Motor Driver Parallel 20-SO
IC MTR DRV BIPOLR 4.5-36V 20SOIC
MOTOR DRIVER, DC, STEPPER, 0.6A, SOIC-20; Motor Type:Stepper and DC Brush; No. of Outputs:4Outputs; Output Current:600mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:36V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 018236-L293DD013TR | 744-L293DD013TR | 497-2937-2-ND | 8805294P | 8805294 | L293DD013TR | L293DD013TR | L293DD013TR | 18AC7424 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L293DD013TR | Dual 24V 600mA SOIC Motor Driver IC | Motor Drivers, Controllers | Motor Driver ICs | Motor Driver ICs | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Dc, Stepper, 0.6A, Soic-20; Motor Type Stmicroelectronics |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||||
| AC Input | 4 to 36 volts | 4 to 36 volts | 4 to 36 volts | ||||||
| DC Input | 4 to 36 volts | 36 volts | 4 to 36 volts | 4 to 36 volts | |||||
| Continuous Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | ||||||
| PC-Based Bus | Parallel |