Push-Pull Four Channel Drivers with Diodes Product overview: L293DD from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L293DD can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Parallel 20-SO
4-Channel Motor Driver 24V, SOIC20
4-Channel Motor Driver 24V, SOIC20
4-Channel Motor Driver 24V, SOIC20
IC MTR DRV BIPOLR 4.5-36V 20SOIC
IC MTR DRV BIPOLR 4.5-36V 20SOIC
Bipolar Motor Driver Parallel 20-SO
MOTOR DRIVER, DC, STEPPER, 0.6A, SOIC-20; Motor Type:Stepper and DC Brush; No. of Outputs:4Outputs; Output Current:600mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:36V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L293DD | 497-1390-5-ND | 7140625 | 7140625P | L293DD | L293DD | L293DD | 18AC7423 |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | Motor Driver ICs | Motor Driver ICs | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Dc, Stepper, 0.6A, Soic-20; Motor Type Stmicroelectronics |
| PC-Based Bus | Parallel | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||||
| DC Input | 36 volts | 4 to 36 volts | 4 to 36 volts | |||||
| Motor / System | DC Brushed | Brushed dc | DC Brushed; Brushed DC Motor | DC Brushed; Brushed DC | DC Brushed; Stepper and DC Brush | |||
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | PCB Mount; Other; Surface mount | PCB Mount |