STMicroelectronics Integrated Circuits(ICs) L293D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 089622-L293D Category: Integrated Circuits(ICs) Family: PMIC - Motor Drivers Controllers Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-DIP (0.300" 7.62mm) Manufacturer Device Package: 16-PowerDIP Applications: General Purpose Standard Package: 25 Catalog: Drivers Current - Output: 600mA Operating Supply Voltage: 4.5 V ~ 36 V Function: Driver - Fully Integrated Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Voltage - Load: 4.5 V ~ 36 V Motor Type - Stepper: Bipolar Motor Type - AC DC: Brushed DC Family Name: L293D Alternative Parts (Cross-Reference): L293NE; L293DNEE4; L293NEE4; L293DN; Introduction Date: June 24, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Hobby & Education
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 089622-L293D Category: Integrated Circuits(ICs) Family: PMIC - Motor Drivers Controllers Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-DIP (0.300" 7.62mm) Manufacturer Device Package: 16-PowerDIP Applications: General Purpose Standard Package: 25 Catalog: Drivers Current - Output: 600mA Operating Supply Voltage: 4.5 V ~ 36 V Function: Driver - Fully Integrated Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Voltage - Load: 4.5 V ~ 36 V Motor Type - Stepper: Bipolar Motor Type - AC DC: Brushed DC Family Name: L293D Alternative Parts (Cross-Reference): L293NE; L293DNEE4; L293NEE4; L293DN; Introduction Date: June 24, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Hobby & Education
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 089622-L293D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
089622-L293D
Integrated Circuits(ICs) 089622-L293D
Manufacturer: STMicroelectronics Win Source Part Number: 089622-L293D Category: Integrated Circuits(ICs) Family: PMIC - Motor Drivers Controllers Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-DIP (0.300" 7.62mm) Manufacturer Device Package: 16-PowerDIP Applications: General Purpose Standard Package: 25 Catalog: Drivers Current - Output: 600mA Operating Supply Voltage: 4.5 V ~ 36 V Function: Driver - Fully Integrated Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Voltage - Load: 4.5 V ~ 36 V Motor Type - Stepper: Bipolar Motor Type - AC DC: Brushed DC Family Name: L293D Alternative Parts (Cross-Reference): L293NE; L293DNEE4; L293NEE4; L293DN; Introduction Date: June 24, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Hobby & Education

Manufacturer: STMicroelectronics
Win Source Part Number: 089622-L293D
Category: Integrated Circuits(ICs)
Family: PMIC - Motor Drivers Controllers
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-DIP (0.300" 7.62mm)
Manufacturer Device Package: 16-PowerDIP
Applications: General Purpose
Standard Package: 25
Catalog: Drivers
Current - Output: 600mA
Operating Supply Voltage: 4.5 V ~ 36 V
Function: Driver - Fully Integrated Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Voltage - Load: 4.5 V ~ 36 V
Motor Type - Stepper: Bipolar
Motor Type - AC DC: Brushed DC
Family Name: L293D
Alternative Parts (Cross-Reference): L293NE; L293DNEE4; L293NEE4; L293DN;
Introduction Date: June 24, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Hobby & Education

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 089622-L293D
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data