Bipolar Motor Driver Parallel 16-PowerDIP
4-Channel Motor Driver 24V, PowerDIP16
4-Channel Motor Driver 24V, PowerDIP16
4-Ch Brushed Motor Driver IC, 600mA, 36V, DIP Product overview: L293D from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600mA, 36V, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 600mA, 36V, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L293D can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Parallel 16-PowerDIP
IC MTRDRV BIPLR 4.5-36V 16PWRDIP
IC MTRDRV BIPLR 4.5-36V 16PWRDIP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-2936-5-ND | 7140622 | 7140622P | 744-L293D | L293D | L293D | L293D |
| Product Name | Motor Drivers, Controllers | Motor Driver ICs | Motor Driver ICs | 600mA 36V DIP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | Brushed dc | DC Brushed; Brushed DC Motor | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "16-PowerDIP (0.300"", 7.62mm)" | PCB Mount; Other; Through hole | PCB Mount | ||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| AC Input | 4 to 36 volts |