Bipolar Motor Driver Parallel 16-DIP
4-Ch Brushed Motor Driver IC, 2A, 36V, DIP Product overview: L293B from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 36V, DIP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2A, 36V, DIP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L293B can be used for catalog matching and distributor lookup.
4-Channel Motor Driver 24V, PDIP16
4-Channel Motor Driver 24V, PDIP16
4-Channel Motor Driver 24V, PDIP16
Bipolar Motor Driver Parallel 16-DIP
IC MTR DRV BIPOLAR 4.5-36V 16DIP
MOTOR DRIVER, DC BRUSH, 1A, DIP-16; Motor Type:DC Brush; No. of Outputs:4Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:36V; Product Range:- RoHS Compliant: Yes
IC MTR DRV BIPOLAR 4.5-36V 16DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-L293B-ND | 744-L293B | 7140613 | 7140613P | L293B | L293B | 18AC7422 | L293B |
| Product Name | Motor Drivers, Controllers | 2A 36V DIP Motor Driver IC | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Dc Brush, 1A, Dip-16; Motor Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | Brushed dc | DC Brushed; Brushed DC Motor | DC Brushed; Brushed DC | DC Brushed; DC Brush | |||
| Configuration | PCB Mount; "16-DIP (0.300"", 7.62mm)" | PCB Mount; Other; Through hole | PCB Mount | |||||
| Communication | Parallel Interface | Parallel | ||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||||
| AC Input | 4 to 36 volts | 4 to 36 volts |