General Purpose Amplifier 2 Circuit 16-SO
IC OPAMP GP 2 CIRCUIT 16SO
General Purpose Amplifier 2 Circuit 16-SO
IC OPAMP GP 2 CIRCUIT 16SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | L2720D-ND | L2720D | L2720D | L2720D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 10 milliamps | 10 milliamps | 10 milliamps | |
| Slew Rate | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 4 volts |