2-Ch General Purpose Op-Amp, 1.2MHz GBW, 14V, DIP Product overview: L2720 from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 14V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 14V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-L2720 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194144-L2720
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): L272D2; L272; L2720; L2720D;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 16-PowerDIP
IC OPAMP GP 2 CIRCUIT 16POWERDIP
General Purpose Amplifier 2 Circuit 16-PowerDIP
IC OPAMP GP 2 CIRCUIT 16POWERDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-L2720 | 1194144-L2720 | 497-3909-5-ND | L2720 | L2720 | L2720 |
| Product Name | 1.2MHz 14V DIP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - L2720 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 14 volts | 4 volts | ||||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | ||
| Bandwidth | 1.2 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |