Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors 32-VFQFPN (5x5)
Manufacturer: STMicroelectronics
Win Source Part Number: 827103-L2293Q
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC HALF BRIDG DRV 600MA 32VFQFPN
Half Bridge (4) Driver DC Motors, Relays, Solenoids, Stepper Motors 32-VFQFPN (5x5)
Gate Drivers Push-pull 4 channel driver with diodes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-L2293Q-ND | 827103-L2293Q | L2293Q | L2293Q | L2293Q |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - L2293Q | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 2.8 to 36 volts | 36 to 2.8 volts | 2.8 to 36 volts | ||
| Operating Temperature | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) | ||
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |||
| Packing Method | Tray; Other | Tray; Other | Tray; Other |