2A Adj. LDO Regulator, 40V In, 36V Out, 2V Dropout Product overview: L200CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 40V, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 40V, 36V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L200CV can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 205912-L200CV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 2V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 2A
Output Voltage: 2.85 V to 36 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C
Case / Package: 5-PENTAWATT
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 2.5V @ 1.5A
Operating Supply Current: 9.2mA
PSRR: 60dB (100Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 2A 5PENTAWATT
Linear Voltage Regulators Adj Voltage/Current
IC REG LIN POS ADJ 2A 5PENTAWATT
IC REG LIN POS ADJ 2A 5PENTAWATT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L200CV | 205912-L200CV | L200CV | L200CV | L200CV | L200CV |
| Product Name | 2A 40V 36V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L200CV | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Output Voltage | 36 volts | 2.85 volts | 2.85 volts | 2.85 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| Dropout Voltage | 2 volts | 2.5 volts | 2.5 volts | |||
| IQ | 0.0042 amps | 0.0092 amps | 0.0092 amps |