Adjustable voltage and current regulator Product overview: L200CH from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L200CH can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 2.85V 1 Output 2A Pentawatt-5 (Horizontal, Bent and Staggered Leads)
IC REG BUCK ADJ 2A 5PENTAWATT
IC REG BUCK ADJ 2A 5PENTAWATT
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-L200CH | L200CH | L200CH | L200CH |
| Product Name | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 200 | Other; Pentawatt-5 (Horizontal, Bent and Staggered Leads) | ||
| Output Voltage | 36 volts | 2.85 to 36 volts | 2.85 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |