Linear Voltage Regulator IC 1 Output 4A 5-PENTAWATT
SPECIALTY INTERFACE CIRCUIT, PZFM5 Product overview: L149V from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L149V can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1051176-L149V
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Control Features: Enable
Output Current: 4A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 5-PENTAWATT
Maximum Input Voltage: 20V
Operating Supply Current: 400μA
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC REG LINEAR 4A 5PENTAWATT
IC REG LINEAR 4A 5PENTAWATT
IC REG LINEAR 4A 5PENTAWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-3992-5-ND | 776-L149V | 1051176-L149V | L149V | L149V | L149V |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L149V | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Package Type | Other; Pentawatt-5 (Vertical, Bent and Staggered Leads) | Other; 5-PENTAWATT | Other; Pentawatt-5 (Vertical, Bent and Staggered Leads) | |||
| Special Features | Over Temperature, Short Circuit | Enable | Enable | |||
| IOUT | 4 amps | 3 amps | 4 amps | 4 amps | 4 amps | 4 amps |