STMicroelectronics, Inc. 8V 0.7V LDO Voltage Regulator IC KF80BD-TR

Description
8V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PDSO8, LEAD FREE, SOP-8 Product overview: KF80BD-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KF80BD-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PDSO8, LEAD FREE, SOP-8 Product overview: KF80BD-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KF80BD-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 0.7V LDO Voltage Regulator IC
699-KF80BD-TR
8V 0.7V LDO Voltage Regulator IC 699-KF80BD-TR
8V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PDSO8, LEAD FREE, SOP-8 Product overview: KF80BD-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KF80BD-TR can be used for catalog matching and distributor lookup.

8V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PDSO8, LEAD FREE, SOP-8 Product overview: KF80BD-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KF80BD-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KF80BD-TR - 1050805-KF80BD-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KF80BD-TR
1050805-KF80BD-TR
PMIC - PMIC - Voltage Regulators - Linear - KF80BD-TR 1050805-KF80BD-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1050805-KF80BD-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 8V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 1.5mA to 12mA PSRR: 72dB to 60dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1050805-KF80BD-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 1.5mA to 12mA
PSRR: 72dB to 60dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - KF80BD-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KF80BD-TR
PMIC - Voltage Regulators - Linear KF80BD-TR
IC REG LINEAR 8V 500MA 8SO

IC REG LINEAR 8V 500MA 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-KF80BD-TR 1050805-KF80BD-TR KF80BD-TR
Product Name 8V 0.7V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KF80BD-TR PMIC - Voltage Regulators - Linear
Package Type Other; SOIC Other; 8-SO
Output Voltage 8 volts 8 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
Dropout Voltage 0.4000 volts 0.7000 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data