Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159657-KF60BD
Polarity: Positive
Number of Pins: 8
Number of Outputs: 1
Output Current: 500 mA
Output Voltage: 6 V
Output Voltage Accuracy: 2 %
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: -500 mV
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1159657-KF60BD |
| Product Name | Custom Parts - Custom Parts (J - M) - KF60BD |