STMicroelectronics 5V 0.7V LDO Voltage Regulator IC KF50BD

Description
5V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PDSO8, SO-8 Product overview: KF50BD from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KF50BD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PDSO8, SO-8 Product overview: KF50BD from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KF50BD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 0.7V LDO Voltage Regulator IC
699-KF50BD
5V 0.7V LDO Voltage Regulator IC 699-KF50BD
5V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PDSO8, SO-8 Product overview: KF50BD from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KF50BD can be used for catalog matching and distributor lookup.

5V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PDSO8, SO-8 Product overview: KF50BD from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KF50BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KF50BD - 092905-KF50BD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KF50BD
092905-KF50BD
PMIC - PMIC - Voltage Regulators - Linear - KF50BD 092905-KF50BD
Manufacturer: STMicroelectronics Win Source Part Number: 092905-KF50BD Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 500mA Operating Supply Current: 1mA to 12mA PSRR: 76dB to 60dB (120Hz to 10kHz) Control Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 092905-KF50BD
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 500mA
Operating Supply Current: 1mA to 12mA
PSRR: 76dB to 60dB (120Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-KF50BD 092905-KF50BD
Product Name 5V 0.7V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KF50BD
Package Type Other; SOIC Other; D-Pak
Output Voltage 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps
Dropout Voltage 0.4000 volts 0.7000 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data