STMicroelectronics, Inc. Ldo Voltage Regulator, 1V, Soic-8; Output Type Stmicroelectronics KF50BD-TR

Description
LDO VOLTAGE REGULATOR, 1V, SOIC-8; Output Type:Fixed; Input Voltage Min:7V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:1V; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1V, SOIC-8; Output Type:Fixed; Input Voltage Min:7V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:1V; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1V, Soic-8; Output Type Stmicroelectronics - 82K6108 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1V, Soic-8; Output Type Stmicroelectronics
82K6108
Ldo Voltage Regulator, 1V, Soic-8; Output Type Stmicroelectronics 82K6108
LDO VOLTAGE REGULATOR, 1V, SOIC-8; Output Type:Fixed; Input Voltage Min:7V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:1V; IC Case / Package:SOIC RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1V, SOIC-8; Output Type:Fixed; Input Voltage Min:7V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:1V; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 82K6108
Product Name Ldo Voltage Regulator, 1V, Soic-8; Output Type Stmicroelectronics
Input Voltage 7 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details