STMicroelectronics, Inc. Ldo, Fixed, 3.3V, 1A, -40 To 125Deg C; Output Type Stmicroelectronics KF33BD-TR

Description
LDO, FIXED, 3.3V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:5.3V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:400mV; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:5.3V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:400mV; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 1A, -40 To 125Deg C; Output Type Stmicroelectronics - 25M9948 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1A, -40 To 125Deg C; Output Type Stmicroelectronics
25M9948
Ldo, Fixed, 3.3V, 1A, -40 To 125Deg C; Output Type Stmicroelectronics 25M9948
LDO, FIXED, 3.3V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:5.3V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:400mV; IC Case / Package:SOIC RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:5.3V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:400mV; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Ldo Voltage Regulator, 5.3V To 20V, 400Mv Dropout, 3.3Vout, 1Aout, Soic-8 Rohs Compliant Stmicroelectronics - 04X6318 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 5.3V To 20V, 400Mv Dropout, 3.3Vout, 1Aout, Soic-8 Rohs Compliant Stmicroelectronics
04X6318
Fixed Ldo Voltage Regulator, 5.3V To 20V, 400Mv Dropout, 3.3Vout, 1Aout, Soic-8 Rohs Compliant Stmicroelectronics 04X6318
Fixed LDO Voltage Regulator, 5.3V to 20V, 400mV Dropout, 3.3Vout, 1Aout, SOIC-8 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 5.3V to 20V, 400mV Dropout, 3.3Vout, 1Aout, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 25M9948 04X6318
Product Name Ldo, Fixed, 3.3V, 1A, -40 To 125Deg C; Output Type Stmicroelectronics Fixed Ldo Voltage Regulator, 5.3V To 20V, 400Mv Dropout, 3.3Vout, 1Aout, Soic-8 Rohs Compliant Stmicroelectronics
Input Voltage 5.3 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1085QK - Micross Components, Inc.
Micross Components, Inc.
View Details