STMicroelectronics, Inc. Fixed Ldo Voltage Regulator, 4.5V To 20V, 400Mv Dropout, 2.5Vout, 1Aout, Soic-8 Rohs Compliant Stmicroelectronics KF25BD-TR

Description
Fixed LDO Voltage Regulator, 4.5V to 20V, 400mV Dropout, 2.5Vout, 1Aout, SOIC-8 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 4.5V to 20V, 400mV Dropout, 2.5Vout, 1Aout, SOIC-8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 4.5V To 20V, 400Mv Dropout, 2.5Vout, 1Aout, Soic-8 Rohs Compliant Stmicroelectronics - 25M9947 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 4.5V To 20V, 400Mv Dropout, 2.5Vout, 1Aout, Soic-8 Rohs Compliant Stmicroelectronics
25M9947
Fixed Ldo Voltage Regulator, 4.5V To 20V, 400Mv Dropout, 2.5Vout, 1Aout, Soic-8 Rohs Compliant Stmicroelectronics 25M9947
Fixed LDO Voltage Regulator, 4.5V to 20V, 400mV Dropout, 2.5Vout, 1Aout, SOIC-8 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 4.5V to 20V, 400mV Dropout, 2.5Vout, 1Aout, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 500Ma, 2.5V, Soic-8, Full Reel; Output Type Stmicroelectronics - 56P7634 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 500Ma, 2.5V, Soic-8, Full Reel; Output Type Stmicroelectronics
56P7634
Ldo Voltage Regulator, 500Ma, 2.5V, Soic-8, Full Reel; Output Type Stmicroelectronics 56P7634
LDO VOLTAGE REGULATOR, 500mA, 2.5V, SOIC-8, FULL REEL; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:20V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 500mA, 2.5V, SOIC-8, FULL REEL; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:20V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Fixed Ldo Voltage Regulator, 4.5V To 20V, 400Mv Dropout, 2.5Vout, 1Aout, Soic-8 Rohs Compliant Stmicroelectronics - 45Y5303 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 4.5V To 20V, 400Mv Dropout, 2.5Vout, 1Aout, Soic-8 Rohs Compliant Stmicroelectronics
45Y5303
Fixed Ldo Voltage Regulator, 4.5V To 20V, 400Mv Dropout, 2.5Vout, 1Aout, Soic-8 Rohs Compliant Stmicroelectronics 45Y5303
Fixed LDO Voltage Regulator, 4.5V to 20V, 400mV Dropout, 2.5Vout, 1Aout, SOIC-8 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 4.5V to 20V, 400mV Dropout, 2.5Vout, 1Aout, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 25M9947 56P7634
Product Name Fixed Ldo Voltage Regulator, 4.5V To 20V, 400Mv Dropout, 2.5Vout, 1Aout, Soic-8 Rohs Compliant Stmicroelectronics Ldo Voltage Regulator, 500Ma, 2.5V, Soic-8, Full Reel; Output Type Stmicroelectronics
Input Voltage 4.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details