STMicroelectronics PMIC - PMIC - Voltage Regulators - Linear - KF15BDTR KF15BDTR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067250-KF15BDTR Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Quiescent Current: 1 mA Output Current: 500 mA Input Bias Current: 500 µA Output Voltage: 1.5 V Output Voltage Accuracy: 2 % Categories: PMIC - Voltage Regulators - Linear Case / Package: SOIC Max Input Voltage: 20 V Alternative Parts (Cross-Reference): KF15BDTRKF15BD-TR; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.5 V Dropout Voltage: 1 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067250-KF15BDTR Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Quiescent Current: 1 mA Output Current: 500 mA Input Bias Current: 500 µA Output Voltage: 1.5 V Output Voltage Accuracy: 2 % Categories: PMIC - Voltage Regulators - Linear Case / Package: SOIC Max Input Voltage: 20 V Alternative Parts (Cross-Reference): KF15BDTRKF15BD-TR; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.5 V Dropout Voltage: 1 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - KF15BDTR - 1067250-KF15BDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KF15BDTR
1067250-KF15BDTR
PMIC - PMIC - Voltage Regulators - Linear - KF15BDTR 1067250-KF15BDTR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067250-KF15BDTR Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Quiescent Current: 1 mA Output Current: 500 mA Input Bias Current: 500 µA Output Voltage: 1.5 V Output Voltage Accuracy: 2 % Categories: PMIC - Voltage Regulators - Linear Case / Package: SOIC Max Input Voltage: 20 V Alternative Parts (Cross-Reference): KF15BDTRKF15BD-TR; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.5 V Dropout Voltage: 1 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067250-KF15BDTR
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Number of Pins: 8
Number of Outputs: 1
Quiescent Current: 1 mA
Output Current: 500 mA
Input Bias Current: 500 µA
Output Voltage: 1.5 V
Output Voltage Accuracy: 2 %
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOIC
Max Input Voltage: 20 V
Alternative Parts (Cross-Reference): KF15BDTRKF15BD-TR;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 2.5 V
Dropout Voltage: 1 V

Buy Now
Singapore, Singapore
1.5V 0.5A LDO Voltage Regulator IC
699-KF15BDTR
1.5V 0.5A LDO Voltage Regulator IC 699-KF15BDTR
IC Reg Ldo 1.5V 0.5A 8SO Product overview: KF15BDTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KF15BDTR can be used for catalog matching and distributor lookup.

IC Reg Ldo 1.5V 0.5A 8SO Product overview: KF15BDTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KF15BDTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1067250-KF15BDTR 699-KF15BDTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - KF15BDTR 1.5V 0.5A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOIC; Other; SOIC Other; SOIC
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3300ART-2.7-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Battery Chargers - BQ24090DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 276974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23-5
IOUT 0.0200 amps
View Details