STMicroelectronics, Inc. 5A 1.25V 10.5V TO-252 LDO Voltage Regulator IC KD1084DT-R

Description
Adj. Pos LDO Regulator, 5A, 1.25V-10.5V, TO-252-3 Product overview: KD1084DT-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.25V, 10.5V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.25V, 10.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KD1084DT-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adj. Pos LDO Regulator, 5A, 1.25V-10.5V, TO-252-3 Product overview: KD1084DT-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.25V, 10.5V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.25V, 10.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KD1084DT-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 1.25V 10.5V TO-252 LDO Voltage Regulator IC
699-KD1084DT-R
5A 1.25V 10.5V TO-252 LDO Voltage Regulator IC 699-KD1084DT-R
Adj. Pos LDO Regulator, 5A, 1.25V-10.5V, TO-252-3 Product overview: KD1084DT-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.25V, 10.5V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.25V, 10.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KD1084DT-R can be used for catalog matching and distributor lookup.

Adj. Pos LDO Regulator, 5A, 1.25V-10.5V, TO-252-3 Product overview: KD1084DT-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 1.25V, 10.5V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 1.25V, 10.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KD1084DT-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - KD1084DT-R - 070438-KD1084DT-R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KD1084DT-R
070438-KD1084DT-R
PMIC - PMIC - Voltage Regulators - Linear - KD1084DT-R 070438-KD1084DT-R
Manufacturer: STMicroelectronics Win Source Part Number: 070438-KD1084DT-R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 5A Number of Regulators: 1 Output Type: Adjustable Output Current: 5A Output Voltage: Adjustable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 10.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 070438-KD1084DT-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 5A
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 5A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 10.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - KD1084DT-R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KD1084DT-R
PMIC - Voltage Regulators - Linear KD1084DT-R
IC REG LINEAR POS ADJ 5A DPAK

IC REG LINEAR POS ADJ 5A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-KD1084DT-R 070438-KD1084DT-R KD1084DT-R
Product Name 5A 1.25V 10.5V TO-252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KD1084DT-R PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; TO-252-3 Other; D-Pak
Output Voltage 15 volts 1.25 volts
IOUT 5 amps 5 amps 5 amps
IQ 0.0100 amps
Unlock Full Specs
to access all available technical data