Manufacturer: STMicroelectronics
Win Source Part Number: 922483-KD1084D2T25R
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 5A D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: KD1084
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
2.5V FIXED POSITIVE LDO REGULATOR, 1.5V DROPOUT, PSSO2, LEAD FREE, D2PAK-3 Product overview: KD1084D2T25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KD1084D2T25R can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 5A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 922483-KD1084D2T25R | 699-KD1084D2T25R | KD1084D2T25R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - KD1084D2T25R | 2.5V 1.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | ||
| Package Type | TO-263; Other; D2PAK | Other; D2PAK | |
| Life Cycle Stage | PhaseOut; Obsolete | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |