STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators KD1084ADT-R

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7755-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7755-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7755-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DPAK

Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DPAK

Buy Now Datasheet
Singapore, Singapore
5A 10.5V 1.5V DPAK LDO Voltage Regulator IC
776-KD1084ADT-R
5A 10.5V 1.5V DPAK LDO Voltage Regulator IC 776-KD1084ADT-R
5A Adj. Pos. LDO Regulator, 1.25-10.5V, 1.5V Dropout, DPAK Product overview: KD1084ADT-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 10.5V, 1.5V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 10.5V, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KD1084ADT-R can be used for catalog matching and distributor lookup.

5A Adj. Pos. LDO Regulator, 1.25-10.5V, 1.5V Dropout, DPAK Product overview: KD1084ADT-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 10.5V, 1.5V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 10.5V, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-KD1084ADT-R can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - KD1084ADT-R - 002152-KD1084ADT-R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KD1084ADT-R
002152-KD1084ADT-R
PMIC - PMIC - Voltage Regulators - Linear - KD1084ADT-R 002152-KD1084ADT-R
Manufacturer: STMicroelectronics Win Source Part Number: 002152-KD1084ADT-R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 5A Number of Regulators: 1 Output Type: Adjustable Output Current: 5A Output Voltage: Adjustable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Maximum Output Voltage: 10.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 002152-KD1084ADT-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 5A
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 5A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 10.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - KD1084ADT-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
KD1084ADT-R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear KD1084ADT-R
IC REG LINEAR POS ADJ 5A DPAK

IC REG LINEAR POS ADJ 5A DPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - KD1084ADT-R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
KD1084ADT-R
PMIC - Voltage Regulators - Linear KD1084ADT-R
IC REG LINEAR POS ADJ 5A DPAK

IC REG LINEAR POS ADJ 5A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-7755-2-ND 776-KD1084ADT-R 002152-KD1084ADT-R KD1084ADT-R KD1084ADT-R
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5A 10.5V 1.5V DPAK LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KD1084ADT-R Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; DPAK Other; D-Pak
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3331ART-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 2444527P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
LED Drivers - A8519KETTR-R - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 28-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details