STMicroelectronics 2.5V 5A LDO Voltage Regulator IC KD1084AD2T25R

Description
Low Dropout Regulators - LDO 2.5V 5A Positive Product overview: KD1084AD2T25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KD1084AD2T25R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Dropout Regulators - LDO 2.5V 5A Positive Product overview: KD1084AD2T25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KD1084AD2T25R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 5A LDO Voltage Regulator IC
699-KD1084AD2T25R
2.5V 5A LDO Voltage Regulator IC 699-KD1084AD2T25R
Low Dropout Regulators - LDO 2.5V 5A Positive Product overview: KD1084AD2T25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KD1084AD2T25R can be used for catalog matching and distributor lookup.

Low Dropout Regulators - LDO 2.5V 5A Positive Product overview: KD1084AD2T25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-KD1084AD2T25R can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - KD1084AD2T25R - 1067189-KD1084AD2T25R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - KD1084AD2T25R
1067189-KD1084AD2T25R
PMIC - PMIC - Voltage Regulators - Linear - KD1084AD2T25R 1067189-KD1084AD2T25R
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067189-KD1084AD2T25 R Packaging: Tape & Reel Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 10 mA Output Current: 5 A Accuracy: 1 % Input Bias Current: 5 mA Output Voltage: 2.5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: D2PAK Max Input Voltage: 12 V Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 5 A Dropout Voltage: 1.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067189-KD1084AD2T25R
Packaging: Tape & Reel
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 10 mA
Output Current: 5 A
Accuracy: 1 %
Input Bias Current: 5 mA
Output Voltage: 2.5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: D2PAK
Max Input Voltage: 12 V
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 5 A
Dropout Voltage: 1.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-KD1084AD2T25R 1067189-KD1084AD2T25R
Product Name 2.5V 5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - KD1084AD2T25R
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; D2PAK Other; D2PAK
Output Voltage 2.5 volts 2.5 volts
IOUT 5 amps 5 amps
IQ 0.0100 amps 0.0100 amps
Unlock Full Specs
to access all available technical data