Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042708-KD1084AD2M15
Output Type: Fixed
Number of Outputs: 1
Output Current: 5 A
Input Bias Current: 5 mA
Output Voltage: 1.5 V
Categories: OEM Parts(J-L)
Max Input Voltage: 12 V
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Dropout Voltage: 1.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1042708-KD1084AD2M15 |
| Product Name | OEM Parts - OEM Parts (J - L) - KD1084AD2M15 |