STMicroelectronics Electronic Surplus - ITA25B1 ITA25B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1190861-ITA25B1 Packaging: Tube Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 5 Current - Peak Pulse (10/1000μs): 25A (8/20μs) Power - Peak Pulse: 300W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: 8-SOIC Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: ITA25B Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 24V Voltage - Breakdown (Minimum): 25V Voltage - Clamping (Maximum) at Ipp: 38V Capacitance at Frequency: 300pF at 1MHz
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1190861-ITA25B1 Packaging: Tube Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 5 Current - Peak Pulse (10/1000μs): 25A (8/20μs) Power - Peak Pulse: 300W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: 8-SOIC Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: ITA25B Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 24V Voltage - Breakdown (Minimum): 25V Voltage - Clamping (Maximum) at Ipp: 38V Capacitance at Frequency: 300pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ITA25B1 - 1190861-ITA25B1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ITA25B1
1190861-ITA25B1
Electronic Surplus - ITA25B1 1190861-ITA25B1
Manufacturer: STMicroelectronics Win Source Part Number: 1190861-ITA25B1 Packaging: Tube Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 5 Current - Peak Pulse (10/1000μs): 25A (8/20μs) Power - Peak Pulse: 300W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: 8-SOIC Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: ITA25B Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 24V Voltage - Breakdown (Minimum): 25V Voltage - Clamping (Maximum) at Ipp: 38V Capacitance at Frequency: 300pF at 1MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 1190861-ITA25B1
Packaging: Tube
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 5
Current - Peak Pulse (10/1000μs): 25A (8/20μs)
Power - Peak Pulse: 300W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: ITA25B
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 24V
Voltage - Breakdown (Minimum): 25V
Voltage - Clamping (Maximum) at Ipp: 38V
Capacitance at Frequency: 300pF at 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1190861-ITA25B1
Product Name Electronic Surplus - ITA25B1
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

2 Wire In Line GFCI, 1-15P Auto Reset - G1215CA2 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S4R1D102PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 4 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details