STMicroelectronics TVS - TVS - Thyristors - ITA18B3RL ITA18B3RL

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066097-ITA18B3RL Termination: SMD/SMT Mounting: SMD (SMT) Clamping Voltage: 26 V Polarity: Bidirectional Operating Supply Voltage: 15 V Number of Channels: 9 Categories: TVS - Thyristors Case / Package: SO Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 18 V Max Surge Current: 40 A Peak Pulse Power: 300 W
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066097-ITA18B3RL Termination: SMD/SMT Mounting: SMD (SMT) Clamping Voltage: 26 V Polarity: Bidirectional Operating Supply Voltage: 15 V Number of Channels: 9 Categories: TVS - Thyristors Case / Package: SO Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 18 V Max Surge Current: 40 A Peak Pulse Power: 300 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - ITA18B3RL - 1066097-ITA18B3RL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - ITA18B3RL
1066097-ITA18B3RL
TVS - TVS - Thyristors - ITA18B3RL 1066097-ITA18B3RL
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066097-ITA18B3RL Termination: SMD/SMT Mounting: SMD (SMT) Clamping Voltage: 26 V Polarity: Bidirectional Operating Supply Voltage: 15 V Number of Channels: 9 Categories: TVS - Thyristors Case / Package: SO Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 18 V Max Surge Current: 40 A Peak Pulse Power: 300 W

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066097-ITA18B3RL
Termination: SMD/SMT
Mounting: SMD (SMT)
Clamping Voltage: 26 V
Polarity: Bidirectional
Operating Supply Voltage: 15 V
Number of Channels: 9
Categories: TVS - Thyristors
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 18 V
Max Surge Current: 40 A
Peak Pulse Power: 300 W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1066097-ITA18B3RL
Product Name TVS - TVS - Thyristors - ITA18B3RL
Package Type SO
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 5
View Details
Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2601222P - RS Components, Ltd.
Infineon Technologies AG
Specs
Thyristor Type PCT
Package Type BG-T7526K-1
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B681-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details