STMicroelectronics, Inc. Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose ISOSD61TR

Description
Win Source Part Number: 1357169-ISOSD61TR Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: Modulator MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Number of Channels: 1 Data Interface: LVDS Sampling Rate (Per Second): 25M Resolution (Bits): 16 b Voltage Supply Source: Single Supply
Request a Quote Datasheet
Description
Win Source Part Number: 1357169-ISOSD61TR Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: Modulator MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Number of Channels: 1 Data Interface: LVDS Sampling Rate (Per Second): 25M Resolution (Bits): 16 b Voltage Supply Source: Single Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1357169-ISOSD61TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1357169-ISOSD61TR
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1357169-ISOSD61TR
Win Source Part Number: 1357169-ISOSD61TR Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. Type: Modulator MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Number of Channels: 1 Data Interface: LVDS Sampling Rate (Per Second): 25M Resolution (Bits): 16 b Voltage Supply Source: Single Supply

Win Source Part Number: 1357169-ISOSD61TR
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
Type: Modulator
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V
Number of Channels: 1
Data Interface: LVDS
Sampling Rate (Per Second): 25M
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ISOSD61TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ISOSD61TR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ISOSD61TR
16-BIT ISOLATED SIGMA-DELTA MODU

16-BIT ISOLATED SIGMA-DELTA MODU

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1357169-ISOSD61TR ISOSD61TR
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 5455118 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type DIP; Pdip
Pins 8
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details