STMicroelectronics, Inc. Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose ISOSD61L

Description
Win Source Part Number: 1366566-ISOSD61L Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Modulator MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Number of Channels: 1 Data Interface: LVDS Sampling Rate (Per Second): 25M Resolution (Bits): 16 b Voltage Supply Source: Single Supply
Request a Quote Datasheet
Description
Win Source Part Number: 1366566-ISOSD61L Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Modulator MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Number of Channels: 1 Data Interface: LVDS Sampling Rate (Per Second): 25M Resolution (Bits): 16 b Voltage Supply Source: Single Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1366566-ISOSD61L - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1366566-ISOSD61L
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1366566-ISOSD61L
Win Source Part Number: 1366566-ISOSD61L Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Modulator MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SO Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Number of Channels: 1 Data Interface: LVDS Sampling Rate (Per Second): 25M Resolution (Bits): 16 b Voltage Supply Source: Single Supply

Win Source Part Number: 1366566-ISOSD61L
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Modulator
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SO
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V
Number of Channels: 1
Data Interface: LVDS
Sampling Rate (Per Second): 25M
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ISOSD61L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ISOSD61L
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ISOSD61L
16-BIT ISOLATED SIGMA-DELTA MODU

16-BIT ISOLATED SIGMA-DELTA MODU

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1366566-ISOSD61L ISOSD61L
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1831779 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 8 bits
ADC Type Pipeline; Pipelined
View Details
ADC08B200-Q1 8-Bit, 200 MSPS A/D Converter with Capture Buffer - ADC08B200QCIVS/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Automotive
View Details
5 suppliers