STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200BTR ISO8200BTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 922147-ISO8200BTR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISO8200 Categories: Integrated Circuits (ICs) Case / Package: PowerSO-36 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14184-1, 497-14184-2, 497-14184-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 922147-ISO8200BTR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISO8200 Categories: Integrated Circuits (ICs) Case / Package: PowerSO-36 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14184-1, 497-14184-2, 497-14184-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200BTR - ISO8200BTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200BTR
ISO8200BTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200BTR ISO8200BTR
Manufacturer: STMicroelectronics Win Source Part Number: 922147-ISO8200BTR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISO8200 Categories: Integrated Circuits (ICs) Case / Package: PowerSO-36 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14184-1, 497-14184-2, 497-14184-6

Manufacturer: STMicroelectronics
Win Source Part Number: 922147-ISO8200BTR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO8200
Categories: Integrated Circuits (ICs)
Case / Package: PowerSO-36
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14184-1, 497-14184-2, 497-14184-6

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ISO8200BTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ISO8200BTR
PMIC - Power Distribution Switches, Load Drivers ISO8200BTR
IC PWR DRIVER 1:1 PWRSO36

IC PWR DRIVER 1:1 PWRSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ISO8200BTR ISO8200BTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200BTR PMIC - Power Distribution Switches, Load Drivers
Current 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-307 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details