STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200BQTR ISO8200BQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 844555-ISO8200BQTR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-TQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISO8200 Categories: Integrated Circuits (ICs) Case / Package: 32-TFQFPN (11x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18469-6, 497-18469-2, 497-18469-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 844555-ISO8200BQTR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-TQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISO8200 Categories: Integrated Circuits (ICs) Case / Package: 32-TFQFPN (11x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18469-6, 497-18469-2, 497-18469-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200BQTR - ISO8200BQTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200BQTR
ISO8200BQTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200BQTR ISO8200BQTR
Manufacturer: STMicroelectronics Win Source Part Number: 844555-ISO8200BQTR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-TQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISO8200 Categories: Integrated Circuits (ICs) Case / Package: 32-TFQFPN (11x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18469-6, 497-18469-2, 497-18469-1

Manufacturer: STMicroelectronics
Win Source Part Number: 844555-ISO8200BQTR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 32-TQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO8200
Categories: Integrated Circuits (ICs)
Case / Package: 32-TFQFPN (11x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-18469-6, 497-18469-2, 497-18469-1

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ISO8200BQTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ISO8200BQTR
PMIC - Power Distribution Switches, Load Drivers ISO8200BQTR
IC PWR DRIVER 1:1 32TFQFPN

IC PWR DRIVER 1:1 32TFQFPN

Supplier's Site Datasheet
Pwr Load Sw, High Side, -40 To 125Deg C; Power Load Switch Type Stmicroelectronics - 03AH0292 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Sw, High Side, -40 To 125Deg C; Power Load Switch Type Stmicroelectronics
03AH0292
Pwr Load Sw, High Side, -40 To 125Deg C; Power Load Switch Type Stmicroelectronics 03AH0292
PWR LOAD SW, HIGH SIDE, -40 TO 125DEG C; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:1.3A; On State Resistance:0.12ohm; Distribution Switch Case Style:TFQFPN; No. of Pins:32Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SW, HIGH SIDE, -40 TO 125DEG C; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:1.3A; On State Resistance:0.12ohm; Distribution Switch Case Style:TFQFPN; No. of Pins:32Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ISO8200BQTR ISO8200BQTR 03AH0292
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200BQTR PMIC - Power Distribution Switches, Load Drivers Pwr Load Sw, High Side, -40 To 125Deg C; Power Load Switch Type Stmicroelectronics
Current 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 444308-1 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703396 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type G
View Details