STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200BQ ISO8200BQ

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851198-ISO8200BQ Features: Power Switch/Driver Package: Tray Family Name: ISO8200 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17057, 497-17057-ND, 497-ISO8200BQ
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851198-ISO8200BQ Features: Power Switch/Driver Package: Tray Family Name: ISO8200 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17057, 497-17057-ND, 497-ISO8200BQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200BQ - ISO8200BQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200BQ
ISO8200BQ
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200BQ ISO8200BQ
Manufacturer: STMicroelectronics Win Source Part Number: 851198-ISO8200BQ Features: Power Switch/Driver Package: Tray Family Name: ISO8200 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17057, 497-17057-ND, 497-ISO8200BQ

Manufacturer: STMicroelectronics
Win Source Part Number: 851198-ISO8200BQ
Features: Power Switch/Driver
Package: Tray
Family Name: ISO8200
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17057, 497-17057-ND, 497-ISO8200BQ

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ISO8200BQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ISO8200BQ
PMIC - Power Distribution Switches, Load Drivers ISO8200BQ
IC PWR DRIVER 1:1 32TFQFPN

IC PWR DRIVER 1:1 32TFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ISO8200BQ ISO8200BQ
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200BQ PMIC - Power Distribution Switches, Load Drivers
Current 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Module Components - 185403-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 8318946 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details