STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200B ISO8200B

Description
Manufacturer: STMicroelectronics Win Source Part Number: 64699-ISO8200B Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 64699-ISO8200B Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200B - ISO8200B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200B
ISO8200B
PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200B ISO8200B
Manufacturer: STMicroelectronics Win Source Part Number: 64699-ISO8200B Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 64699-ISO8200B
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Power Load Switch, High Side, Powerso-36; Power Load Switch Type Stmicroelectronics - 38Y7764 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High Side, Powerso-36; Power Load Switch Type Stmicroelectronics
38Y7764
Power Load Switch, High Side, Powerso-36; Power Load Switch Type Stmicroelectronics 38Y7764
POWER LOAD SWITCH, HIGH SIDE, POWERSO-36; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:1.1A; On State Resistance:0.12ohm; Distribution Switch Case Style:PowerSO; No. of Pins:36Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH SIDE, POWERSO-36; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:1.1A; On State Resistance:0.12ohm; Distribution Switch Case Style:PowerSO; No. of Pins:36Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - ISO8200B - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ISO8200B
PMIC - Power Distribution Switches, Load Drivers ISO8200B
IC PWR DRIVER 1:1 PWRSO36

IC PWR DRIVER 1:1 PWRSO36

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ISO8200B 38Y7764 ISO8200B
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ISO8200B Power Load Switch, High Side, Powerso-36; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 36V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details