STMicroelectronics, Inc. Pwr Load Sw, High Side, -40 To 125Deg C; Power Load Switch Type Stmicroelectronics ISO8200AQTR

Description
PWR LOAD SW, HIGH SIDE, -40 TO 125DEG C; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:1.3A; On State Resistance:0.12ohm; Distribution Switch Case Style:TFQFPN; No. of Pins:32Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
PWR LOAD SW, HIGH SIDE, -40 TO 125DEG C; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:1.3A; On State Resistance:0.12ohm; Distribution Switch Case Style:TFQFPN; No. of Pins:32Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Load Sw, High Side, -40 To 125Deg C; Power Load Switch Type Stmicroelectronics - 03AH0291 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Sw, High Side, -40 To 125Deg C; Power Load Switch Type Stmicroelectronics
03AH0291
Pwr Load Sw, High Side, -40 To 125Deg C; Power Load Switch Type Stmicroelectronics 03AH0291
PWR LOAD SW, HIGH SIDE, -40 TO 125DEG C; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:1.3A; On State Resistance:0.12ohm; Distribution Switch Case Style:TFQFPN; No. of Pins:32Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SW, HIGH SIDE, -40 TO 125DEG C; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:1.3A; On State Resistance:0.12ohm; Distribution Switch Case Style:TFQFPN; No. of Pins:32Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - ISO8200AQTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ISO8200AQTR
PMIC - Power Distribution Switches, Load Drivers ISO8200AQTR
IC PWR DRIVER 1:1 32TFQFPN

IC PWR DRIVER 1:1 32TFQFPN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 03AH0291 ISO8200AQTR
Product Name Pwr Load Sw, High Side, -40 To 125Deg C; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 36V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details