Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER DISTRIBUTION UNITS (PDU)
STMICROELECTRONICS
ISO8200AQ -- PMIC - POWER DISTRIBUTION SWITCHES, LOAD DRIVERS
STMicroelectronics
PMIC - Power Distribution Switches, Load Drivers
ISO8200AQ
Description
IC PWR DRIVER ISOL 1:1 32TFQFPN
Lingto Electronic Limited
Done
Datasheet
Description
IC PWR DRIVER ISOL 1:1 32TFQFPN
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ISO8200AQ
PMIC - Power Distribution Switches, Load Drivers
ISO8200AQ
IC PWR DRIVER ISOL 1:1 32TFQFPN
IC PWR DRIVER ISOL 1:1 32TFQFPN
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Power Distribution Units (PDU)
Product Number
ISO8200AQ
Product Name
PMIC - Power Distribution Switches, Load Drivers
Current
0.7 amps
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1581H8DP
Specs
Voltage
100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets
8
Current
10.0 amps
View Details
2
suppliers
VICFUSE
Power Fuses Power Distribution Blocks - VLD series
Specs
Voltage
600V/1000V
Certifications
CE; cUL; UL
View Details
WAGO
Passive distribution box
757-702
Specs
Operating Temperature
-13 to 176 F (-25 to 80 C)
View Details
Festo Corporation
Multi-pin plug distributor
MPV-E/A08-M8
Specs
Voltage
24VDC; 10 V ~ 30 V
Current
1.0 amps
Unit Type
Plug Strip
View Details