STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ISM330DLCTR ISM330DLCTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 844247-ISM330DLCTR Series: iNEMO Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output Package: 14-VFLGA Module Package: Reel - TR Mounting: Surface Mount Family Name: ISM330 Categories: Sensors Case / Package: 14-LGA (2.5x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17583-6, 497-17583-1, 497-17583-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 844247-ISM330DLCTR Series: iNEMO Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output Package: 14-VFLGA Module Package: Reel - TR Mounting: Surface Mount Family Name: ISM330 Categories: Sensors Case / Package: 14-LGA (2.5x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17583-6, 497-17583-1, 497-17583-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ISM330DLCTR - 844247-ISM330DLCTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ISM330DLCTR
844247-ISM330DLCTR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ISM330DLCTR 844247-ISM330DLCTR
Manufacturer: STMicroelectronics Win Source Part Number: 844247-ISM330DLCTR Series: iNEMO Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output Package: 14-VFLGA Module Package: Reel - TR Mounting: Surface Mount Family Name: ISM330 Categories: Sensors Case / Package: 14-LGA (2.5x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17583-6, 497-17583-1, 497-17583-2

Manufacturer: STMicroelectronics
Win Source Part Number: 844247-ISM330DLCTR
Series: iNEMO
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Package: 14-VFLGA Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISM330
Categories: Sensors
Case / Package: 14-LGA (2.5x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17583-6, 497-17583-1, 497-17583-2

Buy Now Datasheet
IMUs (Inertial Measurement Units) - ISM330DLCTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
ISM330DLCTR
IMUs (Inertial Measurement Units) ISM330DLCTR
INEMO INERTIAL MODULE

INEMO INERTIAL MODULE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 844247-ISM330DLCTR ISM330DLCTR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ISM330DLCTR IMUs (Inertial Measurement Units)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 2798591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 22.97 ft (70 dm)
Mounting Wall Mount; Wall
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.21 - PIR movement detectors 10A - 182182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details