STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ISM330DHCXTR ISM330DHCXTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851145-ISM330DHCXTR Series: iNEMO Features: Sensor Output Package: Reel - TR Family Name: ISM330 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19784-6, 497-19784-1, 497-19784-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851145-ISM330DHCXTR Series: iNEMO Features: Sensor Output Package: Reel - TR Family Name: ISM330 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19784-6, 497-19784-1, 497-19784-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ISM330DHCXTR - 851145-ISM330DHCXTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ISM330DHCXTR
851145-ISM330DHCXTR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ISM330DHCXTR 851145-ISM330DHCXTR
Manufacturer: STMicroelectronics Win Source Part Number: 851145-ISM330DHCXTR Series: iNEMO Features: Sensor Output Package: Reel - TR Family Name: ISM330 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19784-6, 497-19784-1, 497-19784-2

Manufacturer: STMicroelectronics
Win Source Part Number: 851145-ISM330DHCXTR
Series: iNEMO
Features: Sensor Output
Package: Reel - TR
Family Name: ISM330
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19784-6, 497-19784-1, 497-19784-2

Buy Now Datasheet
IMUs (Inertial Measurement Units) - ISM330DHCXTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
ISM330DHCXTR
IMUs (Inertial Measurement Units) ISM330DHCXTR
INEMO INERTIAL MODULE: ALWAYS-ON

INEMO INERTIAL MODULE: ALWAYS-ON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 851145-ISM330DHCXTR ISM330DHCXTR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ISM330DHCXTR IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.51 - PIR movement and presence detectors 10A - 185182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2174384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Pir motion detector
View Details