STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers IPS4260L

Description
Win Source Part Number: 1372343-IPS4260L Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-HTSSOP Base Product Number: IPS4260 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 4 Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Interface: On/Off Switch Type: General Purpose Voltage - Load: 7V ~ 50V Rds On (Typ): 280mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1372343-IPS4260L Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-HTSSOP Base Product Number: IPS4260 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 4 Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Interface: On/Off Switch Type: General Purpose Voltage - Load: 7V ~ 50V Rds On (Typ): 280mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1372343-IPS4260L - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1372343-IPS4260L
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372343-IPS4260L
Win Source Part Number: 1372343-IPS4260L Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-HTSSOP Base Product Number: IPS4260 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 4 Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Interface: On/Off Switch Type: General Purpose Voltage - Load: 7V ~ 50V Rds On (Typ): 280mOhm

Win Source Part Number: 1372343-IPS4260L
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-HTSSOP
Base Product Number: IPS4260
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 2A
Output Type: N-Channel
Output Configuration: Low Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 4
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 7V ~ 50V
Rds On (Typ): 280mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1372343-IPS4260L
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 5.0 GHz Single Channel Switch-LNA - QPB9850 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers
Bilateral switch - 74LVC2G67GT-Q100X - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details