STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers IPS161HFTR

Description
Win Source Part Number: 982008-IPS161HFTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 600mA Output Configuration: High Side Voltage - Load: 8V ~ 60V Rds On (Typ): 60mOhm Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PowerSSO-12 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-IPS161HFCT,497-I PS161HFTR,497-IPS161 HFDKR Base Product Number: IPS161
Request a Quote Datasheet
Description
Win Source Part Number: 982008-IPS161HFTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 600mA Output Configuration: High Side Voltage - Load: 8V ~ 60V Rds On (Typ): 60mOhm Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PowerSSO-12 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-IPS161HFCT,497-I PS161HFTR,497-IPS161 HFDKR Base Product Number: IPS161
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 982008-IPS161HFTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
982008-IPS161HFTR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 982008-IPS161HFTR
Win Source Part Number: 982008-IPS161HFTR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 600mA Output Configuration: High Side Voltage - Load: 8V ~ 60V Rds On (Typ): 60mOhm Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PowerSSO-12 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-IPS161HFCT,497-I PS161HFTR,497-IPS161 HFDKR Base Product Number: IPS161

Win Source Part Number: 982008-IPS161HFTR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Current - Output (Max): 600mA
Output Configuration: High Side
Voltage - Load: 8V ~ 60V
Rds On (Typ): 60mOhm
Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PowerSSO-12
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-IPS161HFCT,497-IPS161HFTR,497-IPS161HFDKR
Base Product Number: IPS161

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 982008-IPS161HFTR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573P - RS Components, Ltd.
Specs
Type TO-52
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details