STMicroelectronics, Inc. Power Load Switch, 60V, Powersso-12; Power Load Switch Type Stmicroelectronics IPS161H

Description
POWER LOAD SWITCH, 60V, POWERSSO-12; Power Load Switch Type:Single High Side; Input Voltage:60V; Current Limit:700mA; On State Resistance:0.06ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, 60V, POWERSSO-12; Power Load Switch Type:Single High Side; Input Voltage:60V; Current Limit:700mA; On State Resistance:0.06ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, 60V, Powersso-12; Power Load Switch Type Stmicroelectronics - 14AC6829 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 60V, Powersso-12; Power Load Switch Type Stmicroelectronics
14AC6829
Power Load Switch, 60V, Powersso-12; Power Load Switch Type Stmicroelectronics 14AC6829
POWER LOAD SWITCH, 60V, POWERSSO-12; Power Load Switch Type:Single High Side; Input Voltage:60V; Current Limit:700mA; On State Resistance:0.06ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; RoHS Compliant: Yes

POWER LOAD SWITCH, 60V, POWERSSO-12; Power Load Switch Type:Single High Side; Input Voltage:60V; Current Limit:700mA; On State Resistance:0.06ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - IPS161H - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS161H
PMIC - Power Distribution Switches, Load Drivers IPS161H
IC PWR SWTCH P-CHAN 1:1 PWRSSO12

IC PWR SWTCH P-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 14AC6829 IPS161H
Product Name Power Load Switch, 60V, Powersso-12; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 60V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Module Components - 1480838-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2703387 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F
View Details