STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS160HTR IPS160HTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 806963-IPS160HTR Packaging: Reel Mounting Style: SMD Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 8V ~ 60V Rds On (Typ): 60mOhm Supplier Device Package: PowerSSO-12 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-PowerLSOP Current - Output (Maximum): 2.5A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: IPS16 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 806963-IPS160HTR Packaging: Reel Mounting Style: SMD Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 8V ~ 60V Rds On (Typ): 60mOhm Supplier Device Package: PowerSSO-12 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-PowerLSOP Current - Output (Maximum): 2.5A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: IPS16 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS160HTR
IPS160HTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS160HTR IPS160HTR
Manufacturer: STMicroelectronics Win Source Part Number: 806963-IPS160HTR Packaging: Reel Mounting Style: SMD Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 8V ~ 60V Rds On (Typ): 60mOhm Supplier Device Package: PowerSSO-12 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-PowerLSOP Current - Output (Maximum): 2.5A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: IPS16 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: STMicroelectronics
Win Source Part Number: 806963-IPS160HTR
Packaging: Reel
Mounting Style: SMD
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 8V ~ 60V
Rds On (Typ): 60mOhm
Supplier Device Package: PowerSSO-12
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 12-PowerLSOP
Current - Output (Maximum): 2.5A
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: IPS16
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
Power Load Sw, High Side, -40 125Deg C Rohs Compliant Stmicroelectronics - 45AJ4700 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 125Deg C Rohs Compliant Stmicroelectronics
45AJ4700
Power Load Sw, High Side, -40 125Deg C Rohs Compliant Stmicroelectronics 45AJ4700
POWER LOAD SW, HIGH SIDE, -40 125DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 125DEG C ROHS COMPLIANT: YES

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - IPS160HTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS160HTR
PMIC - Power Distribution Switches, Load Drivers IPS160HTR
IC PWR SWTCH P-CHAN 1:1 PWRSSO12

IC PWR SWTCH P-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number IPS160HTR 45AJ4700 IPS160HTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS160HTR Power Load Sw, High Side, -40 125Deg C Rohs Compliant Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 8V ~ 60V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 787-3861/000-1000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details