STMicroelectronics, Inc. Pwr Load Sw, High Side, -40 To 125Deg C; Power Load Switch Type Stmicroelectronics IPS160H

Description
PWR LOAD SW, HIGH SIDE, -40 TO 125DEG C; Power Load Switch Type:High Side; Input Voltage:60V; Current Limit:4.3A; On State Resistance:0.06ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
PWR LOAD SW, HIGH SIDE, -40 TO 125DEG C; Power Load Switch Type:High Side; Input Voltage:60V; Current Limit:4.3A; On State Resistance:0.06ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Load Sw, High Side, -40 To 125Deg C; Power Load Switch Type Stmicroelectronics - 07AH6579 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Sw, High Side, -40 To 125Deg C; Power Load Switch Type Stmicroelectronics
07AH6579
Pwr Load Sw, High Side, -40 To 125Deg C; Power Load Switch Type Stmicroelectronics 07AH6579
PWR LOAD SW, HIGH SIDE, -40 TO 125DEG C; Power Load Switch Type:High Side; Input Voltage:60V; Current Limit:4.3A; On State Resistance:0.06ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SW, HIGH SIDE, -40 TO 125DEG C; Power Load Switch Type:High Side; Input Voltage:60V; Current Limit:4.3A; On State Resistance:0.06ohm; Distribution Switch Case Style:PowerSSO; No. of Pins:12Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - IPS160H - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
IPS160H
PMIC - Power Distribution Switches, Load Drivers IPS160H
IC PWR SWTCH P-CHAN 1:1 PWRSSO12

IC PWR SWTCH P-CHAN 1:1 PWRSSO12

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 07AH6579 IPS160H
Product Name Pwr Load Sw, High Side, -40 To 125Deg C; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 60V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 637922 - RS Components, Ltd.
Specs
Number of Outlets 7
Outlets Type F - German Schuko
View Details